EN
  • EN
  • DE

CAT5115LI-50-G

Part No CAT5115LI-50-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 50K 32TAP 8DIP  /  Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Interface 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Series DPP
Package Tube
Product Status Obsolete
Taper Linear
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Memory Type Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5115LI-50-G-ON,5115LI-50-G,ONSONSCAT5115LI-50-G
Standard Package 50
Win Source Part Number 1051210-CAT5115LI-50-G
Ultra Librarian 3D Model Ultra Librarian CAT5115LI-50-G CAD Model

Description

ON Semiconductor CAT5115LI-50-G Digital Potentiometer

The CAT5115LI-50-G is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This precision device offers a versatile solution for applications requiring variable resistance adjustments through digital control interfaces. The CAT5115LI-50-G is ideally suited for a wide range of applications, including calibration and tuning functions, adjustable power supplies, and LCD screen contrast adjustments.

Key Features

  • Resistance Value: The CAT5115LI-50-G offers a total end-to-end resistance of 50 kΩ, providing ample range for most applications requiring fine-tuning of resistance settings.
  • Resolution: It features a 7-bit resolution, allowing for 128 resistive taps which enable precise incremental adjustments to the resistance level.
  • Interface: The device is equipped with an I²C-compatible digital interface, ensuring easy integration with microcontrollers and other digital systems for remote adjustments.
  • Single Supply Operation: Operating from a 2.5V to 6V power supply, the CAT5115LI-50-G is versatile for use in various circuit designs without the need for dual supplies.
  • Non-volatile Memory: The wiper position is stored in non-volatile memory, ensuring the last resistance setting is retained even when the power is cycled.
  • Package: It comes in a compact 8-lead TSSOP package, which minimizes the footprint on printed circuit boards and is suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The CAT5115LI-50-G digital potentiometer's precision and reliability make it an excellent choice for several applications. Its digital interface allows for use in automated adjustment systems, while its non-volatile memory makes it perfect for settings that need to be maintained between power cycles. Common applications include:

  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for fine-tuning and calibration

With its combination of features, the CAT5115LI-50-G from ON Semiconductor offers designers a compact, precise, and easy-to-use solution for digitally controlled resistance settings.

You May Also Be Interested in

Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0146 $60.2920
47+ $2.4729 $116.2263
73+ $2.3955 $174.8715
100+ $2.3181 $231.8100
129+ $2.2419 $289.2051
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
In Stock: 314 pieces Factory Stock: 314 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess