EN
  • EN
  • DE

CAT5111LI-50-G

Part No CAT5111LI-50-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 100TAP 8DIP / Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Interface 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Series DPP
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 50k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914736-CAT5111LI-50-G
Ultra Librarian 3D Model Ultra Librarian CAT5111LI-50-G CAD Model

Description

The CAT5111LI-50-G is a precision variable resistor, also known as a digital potentiometer, designed and manufactured by ON Semiconductor. This device is a part of ON Semiconductor's extensive portfolio of high-quality and reliable electronic components. It is engineered to provide an electronically adjustable resistance, which can be controlled through a digital interface.

Key Features

  • Resistance Value: The CAT5111LI-50-G offers a maximum end-to-end resistance of 50 kΩ, allowing for a wide range of adjustment possibilities in various applications.
  • Resolution: With 100 tap points, it provides fine resolution for precise adjustments to the resistance level.
  • Interface: The device uses an industry-standard 3-wire serial interface, making it easy to integrate into a variety of digital systems.
  • Supply Voltage: It operates on a wide supply voltage range from 2.5V to 6V, accommodating various circuit designs.
  • Temperature Range: The CAT5111LI-50-G is designed to perform over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: It comes in a compact, lead-free 8-pin PDIP package, suitable for through-hole mounting, which facilitates easy installation on printed circuit boards.

Applications

The CAT5111LI-50-G is a versatile component that can be used in a wide array of applications. It is ideal for adjusting voltage, tuning filters, setting operational amplifier gain, calibrating sensors, and controlling audio signals. Its precise adjustability makes it a perfect choice for consumer electronics, telecommunication devices, industrial control systems, and automotive electronics where variable resistance is required.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT5111LI-50-G is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency. Customers can rely on this digital potentiometer to deliver precise and stable operation over its entire lifespan.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess