EN
  • EN
  • DE
  • IT

CAT5171TBI-50GT3

Part No CAT5171TBI-50GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 256TAP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±100 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 1027760-CAT5171TBI-50GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5171TBI-50GT3 CAD Model

Description

ON Semiconductor CAT5171TBI-50GT3 Digital Potentiometer

The ON Semiconductor CAT5171TBI-50GT3 is a high-performance digital potentiometer that offers a perfect solution for precision resistance adjustments in a wide range of electronic applications. This compact and versatile component is designed to provide the reliability and functionality required for fine-tuning resistance values in circuits, allowing for seamless integration into various electronic systems.

The CAT5171TBI-50GT3 is a single-channel digital potentiometer with a resistance value of 50kΩ. It features a 256-position linear taper, which provides a smooth transition between steps and ensures precise adjustments. The device operates from a wide supply voltage range of 2.5V to 6V, making it suitable for both low-voltage and standard applications.

One of the key attributes of this digital potentiometer is its non-volatile memory (EEPROM), which allows the resistance setting to be stored and retained even after power is removed. This ensures that the device will maintain its last programmed resistance value upon the next power-up, providing consistent performance and reducing the need for recalibration.

The CAT5171TBI-50GT3 is controlled via a simple up/down serial interface, which is compatible with most microcontrollers. This interface provides easy integration into existing designs and allows for digital control over the resistance adjustments without the need for complex programming.

With its extended temperature range of -40°C to +85°C, the CAT5171TBI-50GT3 is suited for use in a variety of environments, including industrial and automotive applications. Its small 3mm x 3mm 8-lead TDFN package makes it ideal for space-constrained applications where board real estate is at a premium.

Whether it's used for calibration, signal conditioning, or as a part of a feedback control loop, the ON Semiconductor CAT5171TBI-50GT3 stands out as a durable and precise digital potentiometer. Its robust design and ease of use make it an excellent choice for designers looking to add reliable and adjustable resistance to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916
Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7759 $50.4335
160+ $0.6367 $101.8720
245+ $0.6168 $151.1160
340+ $0.5969 $202.9460
435+ $0.5770 $250.9950
580+ $0.5173 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess