EN
  • EN
  • DE

CAT5221WI-25-T1

Part No CAT5221WI-25-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 2.5K 64TAP 20SOIC / Digital Potentiometer 2.5kOhm 64POS Non-Volatile Linear 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 80
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771198-CAT5221WI-25-T1
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5221
Introduction Date September 30, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5221WI-25-T1 CAD Model

Description

The CAT5221WI-25-T1 is a state-of-the-art digital potentiometer designed and manufactured by ON Semiconductor, a trusted name in the electronic components industry. This precision device offers a versatile solution for applications requiring variable resistance settings, controlled digitally to ensure accuracy and repeatability.

Key Features

  • Resistance Value: The CAT5221WI-25-T1 offers a total resistance of 25 kΩ, which is ideal for a wide range of applications, including calibration and signal conditioning tasks.
  • Resolution: With 256 (8-bit) resistive taps, users can achieve fine adjustments in resistance settings, allowing for precise control over the output.
  • Memory: The device features non-volatile memory, ensuring the resistance setting is maintained even after power is removed, providing reliability and convenience in use.
  • Interface: It utilizes an I²C-compatible digital interface, making it easy to integrate with microcontrollers and other digital systems for seamless communication and control.
  • Single-Supply Operation: Operating on a 2.7V to 5.5V supply voltage range, the CAT5221WI-25-T1 is suitable for both low-power and standard digital systems.
  • Package: The device comes in a compact SOT23-6 package, making it an excellent choice for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, it is robust enough to perform reliably in a wide range of environmental conditions.

Applications

The CAT5221WI-25-T1 is incredibly versatile and can be used in various applications, including:

  • Adjustable power supplies
  • Audio control
  • Automotive electronics
  • Instrumentation
  • LED dimming
  • Medical equipment

With its combination of precision, reliability, and ease of use, the CAT5221WI-25-T1 digital potentiometer from ON Semiconductor is an excellent choice for designers and engineers looking to enhance their electronic designs with digitally controlled resistance adjustments.

You May Also Be Interested in

Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess