EN
  • EN
  • DE

CAT6217-330TDGT3

Part No CAT6217-330TDGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA CMOS LDO Regulator / LDO Regulator Pos 3.3V 0.15A 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 239850-CAT6217-330TDGT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT6217
Introduction Date June 21, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT6217-330TDGT3 CAD Model

Description

Product Overview: CAT6217-330TDGT3

The CAT6217-330TDGT3 is a high-performance, fixed output voltage regulator from ON Semiconductor, designed to deliver a continuous 3.3V with a high accuracy output. This regulator is an ideal choice for portable electronic devices where extended battery life is crucial.

Key Features

  • Output Voltage: Provides a stable 3.3V output, which is essential for ensuring consistent performance of sensitive electronic components.
  • High Output Current: Capable of delivering up to 150mA of output current, making it suitable for a variety of low-power applications.
  • Low Dropout Voltage: The low dropout (LDO) design allows for efficient operation, even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection that safeguards the device and the system during high temperature conditions.
  • Short-Circuit Protection: Features short-circuit protection, providing a safeguard against potential damage caused by output short circuits.
  • High Accuracy: Offers high accuracy regulation, which is critical for maintaining the stability and reliability of the end application.
  • Low Quiescent Current: The device's low quiescent current minimizes standby power consumption, contributing to the extended battery life of portable devices.

Applications

The CAT6217-330TDGT3 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Wearable Technology

Package and Quality

This voltage regulator is available in a small, 5-pin thin SOT-23 package, which is ideal for space-constrained applications. It is manufactured by ON Semiconductor, a trusted leader in semiconductor solutions, ensuring high-quality and reliability.

With its combination of features, the CAT6217-330TDGT3 is an excellent choice for designers looking for a robust, efficient, and reliable voltage regulation solution for their next-generation electronic devices.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess