EN
  • EN
  • DE
  • IT

CAT661EVA-GT3

Part No CAT661EVA-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP INV 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865828-CAT661EVA-GT3
Ultra Librarian 3D Model Ultra Librarian CAT661EVA-GT3 CAD Model

Description

Overview of CAT661EVA-GT3

The CAT661EVA-GT3 is a high-performance, adjustable output, CMOS charge pump voltage converter manufactured by ON Semiconductor. This versatile component is designed to provide a reliable and efficient solution for a wide range of applications requiring voltage conversion, such as battery-powered devices, portable electronics, and memory backup systems.

Key Features

  • Adjustable Output Voltage: The CAT661EVA-GT3 offers an adjustable output voltage feature, allowing designers to tailor the output to meet specific requirements, enhancing the flexibility of the device in various applications.
  • High Efficiency: With its CMOS charge pump technology, the device ensures high energy efficiency, which is crucial for extending battery life in portable applications.
  • Low Power Consumption: It is designed to have a low quiescent current, minimizing power consumption when the device is in standby mode, further conserving battery life.
  • Wide Operating Voltage Range: The component operates over a broad input voltage range, accommodating a variety of power sources and ensuring consistent performance across different operating conditions.
  • Compact Package: The CAT661EVA-GT3 comes in a small package, making it ideal for space-constrained applications.

Applications

The CAT661EVA-GT3 is suitable for a multitude of applications that require efficient voltage conversion. Its high efficiency and adjustable output make it an excellent choice for:

  • Portable electronic devices such as smartphones, tablets, and handheld gaming systems
  • Battery-powered applications where maximizing battery life is critical
  • Memory backup systems that require a consistent and reliable power source
  • Any application that demands a compact and efficient voltage conversion solution

Technical Specifications

Below are some of the key technical specifications of the CAT661EVA-GT3:

  • Adjustable output voltage for application-specific needs
  • High conversion efficiency with CMOS charge pump technology
  • Low quiescent current for reduced standby power consumption
  • Operates over a wide input voltage range to accommodate various power sources
  • Comes in a compact package suitable for space-sensitive designs

In conclusion, the CAT661EVA-GT3 from ON Semiconductor is a versatile and efficient solution for designers looking to implement a reliable voltage conversion in their electronic projects. Its combination of adjustable output, high efficiency, and compact form factor makes it a valuable component in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess