EN
  • EN
  • DE

CAT809SEUR-T10

Part No CAT809SEUR-T10
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239905-CAT809SEUR-T10
Popularity Low
Supply and Demand Status Balance
Family Name CAT809
Introduction Date August 18, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT809SEUR-T10 CAD Model

Description

The CAT809SEUR-T10 from ON Semiconductor is a high-performance supervisory circuit designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This microprocessor (µP) supervisory circuit ensures that your system operates reliably within its voltage parameters and safeguards it against low voltage conditions, which can lead to system errors and data corruption.

This precision device features a factory-trimmed threshold voltage that activates the reset signal whenever VCC falls below the minimum VCC threshold. The reset signal remains active for a minimum of 140ms after VCC rises above the reset threshold level, ensuring the system has adequate time to stabilize before the processor restarts its operations. This feature is crucial for preventing the system from restarting prematurely, which could cause additional errors.

The CAT809SEUR-T10 is characterized for operation over a wide temperature range of -40°C to +85°C, making it suitable for use in a variety of challenging environments and applications. Its low power consumption makes it an excellent choice for portable and battery-operated devices where power efficiency is a priority.

This supervisory circuit comes in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint ensures that it can be easily integrated into existing designs without requiring significant board space or redesign.

Key features of the CAT809SEUR-T10 include:

  • Precision monitoring of 3V, 3.3V, and 5V supply voltages
  • 140ms minimum reset pulse width
  • Low supply current of 6µA (typical)
  • Debounced manual reset input
  • Watchdog timer with 1.6s timeout (typical)

Whether you are designing consumer electronics, automotive systems, or industrial controls, the CAT809SEUR-T10 offers the reliability and performance needed to ensure your system operates without interruption. ON Semiconductor's commitment to quality and performance makes this supervisory circuit a top choice for designers looking to enhance system reliability and protect against the detrimental effects of power instability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4322 $57.8898
22+ $5.2772 $116.0984
34+ $5.1132 $173.8488
47+ $4.9480 $232.5560
61+ $4.7829 $291.7569
81+ $4.2885 $347.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess