EN
  • EN
  • DE
  • IT

CAT811STBI-GT3

Part No CAT811STBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93V SOT-143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 012665-CAT811STBI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CAT811STBI-GT3 CAD Model

Description

ON Semiconductor CAT811STBI-GT3 Voltage Supervisor

The CAT811STBI-GT3 from ON Semiconductor is a high-performance microprocessor (µP) supervisory circuit that provides a reliable solution for monitoring power supplies in digital systems. This voltage supervisor is designed to maintain system integrity by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring that the µP and other critical components operate within safe parameters.

Key to its functionality, the CAT811STBI-GT3 boasts a precision voltage monitor with a factory-programmed threshold. This component ensures that the connected microprocessor, microcontroller, or other digital systems reset cleanly during power-up, power-down, or brown-out conditions. The reset signal is maintained for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

The CAT811 series offers several key features that make it an ideal choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments. Its low power consumption is particularly beneficial for battery-powered devices, where energy efficiency is paramount. Additionally, the device's small SOT-23 package is perfect for space-constrained applications.

Specifications of the CAT811STBI-GT3 include:

  • Factory-trimmed VCC trip points
  • Low supply current of 6 µA (typical)
  • 140 ms minimum reset pulse width
  • Guaranteed RESET output down to VCC = 1.0V
  • Operating temperature range from -40°C to +85°C
  • Immunity to short VCC transients
  • RoHS-compliant and lead-free

With its robust design, the CAT811STBI-GT3 ensures that all system parameters are brought into compliance before the processor starts executing code. This device is essential for maintaining system reliability and preventing firmware corruption or data loss resulting from inadequate power supply levels. Its high accuracy and reliability make it a trusted choice for safeguarding critical electronic systems.

For designers and engineers looking for a dependable power monitoring solution, the CAT811STBI-GT3 from ON Semiconductor offers the precision, reliability, and features necessary for maintaining optimal system performance and protection.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5055 $60.2200
80+ $1.4103 $112.8240
125+ $1.3626 $170.3250
180+ $1.2673 $228.1140
230+ $1.2197 $280.5310
290+ $1.1721 $339.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess