EN
  • EN
  • DE

CAT823RSDI-GT3

Part No CAT823RSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-5 / System Supervisory Voltage Reset with Watchdog and Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Part Number Series CAT823
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807453-CAT823RSDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT823RSDI-GT3 CAD Model

Description

ON Semiconductor CAT823RSDI-GT3: A Reliable Voltage Supervisor IC

The CAT823RSDI-GT3 from ON Semiconductor is a precision voltage supervisor integrated circuit (IC) designed to monitor voltage levels in a wide range of electronic applications. This small and efficient device is crucial for systems that require a stable and reliable operation, ensuring that all voltage levels are within specified thresholds for optimal performance.

Key Features:

  • Precision Monitoring: The CAT823RSDI-GT3 offers precise monitoring of power supplies, with a tight accuracy of ±1.5%, providing a reliable safeguard against unacceptable voltage variations.
  • Low Power Consumption: This voltage supervisor IC is optimized for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.
  • Programmable Reset Timeout: It comes with a programmable reset timeout feature, allowing designers to set the duration of the reset signal according to specific system requirements.
  • Multiple Threshold Options: The device is available in a variety of threshold voltages, enabling use in systems with different power level needs.
  • Wide Operating Temperature Range: The CAT823RSDI-GT3 operates effectively across a broad temperature range, making it suitable for industrial and automotive environments.
  • Compact Package: Housed in a small 4-pin SOT-143 package, the IC saves valuable board space and is easy to integrate into space-constrained designs.

Applications:

The versatility of the CAT823RSDI-GT3 makes it an excellent choice for various applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial controllers
  • Automotive electronics
  • Communication systems
  • Data storage devices

Conclusion:

ON Semiconductor's CAT823RSDI-GT3 is a robust and reliable solution for voltage supervision requirements in electronic systems. Its precision, low power consumption, and programmable features make it a versatile component for designers looking to enhance system stability and protect against power anomalies. Whether used in consumer electronics or in the harsh conditions of industrial and automotive applications, the CAT823RSDI-GT3 is engineered to maintain the integrity of power supplies, contributing to the longevity and reliability of the end product.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,282 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess