EN
  • EN
  • DE
  • IT

CAT823TTDI-GT3

Part No CAT823TTDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET/MON TSOT23-5 / Processor Supervisor 3.08V 1 Active Low/Push-Pull 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 112856-CAT823TTDI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAT823
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CAT823TTDI-GT3 CAD Model

Description

ON Semiconductor CAT823TTDI-GT3 Supervisory Circuit

The CAT823TTDI-GT3 from ON Semiconductor is a high-performance supervisory circuit designed to monitor power supply performance and microprocessor activity, ensuring reliable system operation. This precision device is an ideal solution for managing system resets and power-on reset control in a wide range of electronic applications, including computers, controllers, and intelligent instruments.

Key Features

  • Voltage Monitoring: The CAT823TTDI-GT3 offers accurate monitoring of 3.3V, 2.5V, and other specified voltages, providing a critical safeguard against power supply failures.
  • Low Power Consumption: This supervisory circuit is designed for efficiency, consuming a minimal amount of power, which makes it suitable for battery-powered devices.
  • Programmable Reset Timeout: Users can set the reset timeout period according to their system requirements, ensuring flexibility and adaptability across various applications.
  • Manual Reset: A manual reset feature allows operators to initiate a system reset manually, providing an additional layer of control.
  • Compact Package: The CAT823TTDI-GT3 comes in a small, 5-lead SOT-23 package, making it easy to incorporate into space-constrained designs without sacrificing performance.
  • High Accuracy: With a precision of ±1.5% at room temperature, this device ensures reliable monitoring and control.

Applications

The versatile CAT823TTDI-GT3 supervisory circuit is used in a variety of applications where system integrity is paramount. It is particularly useful in:

  • Microprocessor systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Computers and servers

With its robust feature set, the CAT823TTDI-GT3 from ON Semiconductor is an essential component for any system that requires reliable voltage monitoring and reset functions. It provides designers with a compact, efficient, and precise solution for enhancing system stability and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4394 $50.5310
280+ $0.3606 $100.9680
430+ $0.3493 $150.1990
595+ $0.3380 $201.1100
765+ $0.3268 $250.0020
1,025+ $0.2930 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess