EN
  • EN
  • DE

CAT8900C250TBGT3

Part No CAT8900C250TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Precision Analog Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 800nA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1159206-CAT8900C250TBGT3
Manufacturer Homepage www.onsemi.com
Family Name CAT8900
Introduction Date July 27, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT8900C250TBGT3 CAD Model

Description

ON Semiconductor CAT8900C250TBGT3 Voltage Reference IC

The ON Semiconductor CAT8900C250TBGT3 is a precision voltage reference IC designed for high-reliability applications that demand stable and accurate voltage references. This device is part of ON Semiconductor's extensive line of integrated circuits and is specifically tailored to provide a precise 2.50V output voltage with a low temperature coefficient, ensuring minimal voltage deviation over a wide range of operating temperatures.

Constructed with advanced semiconductor technology, the CAT8900C250TBGT3 offers excellent stability and low dynamic impedance, making it an ideal choice for precision analog circuits. Its small package size, the 6-lead SOT-23, allows for a compact footprint on printed circuit boards, which is beneficial for space-constrained applications.

Key features of the CAT8900C250TBGT3 include:

  • Output Voltage: Precisely trimmed to 2.50V, providing a reliable reference for ADCs, DACs, and other sensitive analog circuitry.
  • Temperature Coefficient: Boasts a low temperature coefficient, ensuring minimal output voltage variation across a broad temperature range, which is crucial for applications requiring consistent performance.
  • Low Dropout Voltage: Capable of maintaining accurate output voltage even with minimal input-to-output differential, making it suitable for low-voltage operations.
  • Stability: Exhibits high stability with capacitive loads, ensuring reliable operation even in the presence of varying load conditions.
  • Package: The small 6-lead SOT-23 package is ideal for space-saving designs without compromising on performance.

Applications for the CAT8900C250TBGT3 are diverse and include precision data converters, portable battery-powered devices, and precision power supplies. Its reliability and precision also make it suitable for industrial and automotive systems where consistent and accurate voltage references are critical.

ON Semiconductor's commitment to quality and performance is evident in the CAT8900C250TBGT3, making it a go-to solution for engineers and designers who require a stable voltage reference in their electronic designs. With its combination of precision, stability, and compact form factor, this voltage reference IC is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess