EN
  • EN
  • DE

CAT93C46PI-FF

Part No CAT93C46PI-FF
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8DIP / EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8, 64 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT93C46
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 862215-CAT93C46PI-FF
Ultra Librarian 3D Model Ultra Librarian CAT93C46PI-FF CAD Model

Description

ON Semiconductor's CAT93C46PI-FF: A Robust EEPROM Solution

The CAT93C46PI-FF from ON Semiconductor is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers reliable data storage solutions for a wide range of applications. This particular model is designed to provide efficient performance with a focus on stability and data retention, making it an ideal choice for industrial, automotive, and consumer electronics that require a non-volatile memory solution.

Key Features of the CAT93C46PI-FF

  • Memory Capacity: The device boasts a 1-Kb memory capacity, organized as 64 x 16-bit words, which is suitable for storing configuration parameters, serial numbers, and calibration data.
  • Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, catering to various power supply requirements and ensuring compatibility with 5V systems.
  • Package Type: The CAT93C46PI-FF comes in a PDIP (Plastic Dual In-line Package) with 8 pins, which is widely used for through-hole mounting, providing robust physical connections and ease of handling.
  • Communication Interface: This EEPROM supports a three-wire serial interface, ensuring simple and efficient communication with microcontrollers and other digital systems.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions.
  • Write Protection: The device includes write protection features such as hardware and software write protect options, which prevent accidental data alteration and ensure data integrity.

Applications and Reliability

The CAT93C46PI-FF is well-suited for a variety of applications that require a small, non-volatile memory component. Its robust design and reliable data retention capabilities make it an excellent choice for use in portable electronics, medical devices, and automotive systems where data integrity is paramount. Moreover, the EEPROM's low power consumption and endurance of over 1 million write cycles ensure long-term reliability and minimal maintenance, contributing to the overall efficiency and cost-effectiveness of the systems it is integrated into.

In summary, ON Semiconductor's CAT93C46PI-FF is a versatile and dependable EEPROM solution that offers excellent performance and durability for a multitude of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess