EN
  • EN
  • DE

CAT93C86VI-TE13

Part No CAT93C86VI-TE13
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT MICROWIRE 8SOIC / EEPROM Memory IC 16Kbit Microwire 3 MHz 100 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 1K x 16, 2K x 8
Memory Interface Microwire
Clock Frequency 3 MHz
Access Time 100 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C86
Standard Package 987 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 89396-CAT93C86VI-TE13
Ultra Librarian 3D Model Ultra Librarian CAT93C86VI-TE13 CAD Model

Description

ON Semiconductor CAT93C86VI-TE13 Product Overview

The CAT93C86VI-TE13 from ON Semiconductor is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to meet the demanding data storage and retrieval requirements of modern electronic systems. This 16-Kb serial EEPROM features a wide operating voltage range and a fast data transfer rate, making it an ideal choice for a vast array of applications, including automotive systems, industrial controls, consumer electronics, and medical devices.

Key Features

  • Memory Size: 16 Kbits, organized as 2048 words of 8 bits each, providing ample storage for configuration parameters, calibration data, or small application programs.
  • Operating Voltage Range: The device supports a broad range of supply voltages from 2.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both low-voltage and standard logic levels.
  • Communication Interface: Utilizes a standard 3-wire serial interface for communication, which includes Chip Select, Clock, and Data I/O pins, simplifying integration into existing designs.
  • Write Protection: Features a write protect pin that, when activated, prevents accidental overwrites and preserves the integrity of the stored data.
  • Endurance: Offers a high write endurance of 1,000,000 program/erase cycles, ensuring long-term reliability and data stability over the product's lifespan.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing a reliable non-volatile storage solution for critical data.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) format, the CAT93C86VI-TE13 is designed for space-constrained applications where footprint and height are critical considerations.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring consistent performance across extreme environmental conditions.

Applications

The versatility of the CAT93C86VI-TE13 makes it suitable for a wide range of applications. In automotive systems, it can store calibration data for engine control units or infotainment system preferences. Industrial applications include programmable logic controllers, where it can hold configuration settings or operational parameters. Consumer electronics, such as smart appliances and wearable devices, can utilize this EEPROM for user preferences or device state information. Additionally, in medical devices, it can store patient data or device calibration information securely.

With its combination of high endurance, wide voltage range, and reliable data retention, the CAT93C86VI-TE13 from ON Semiconductor is a top-tier choice for designers looking for a non-volatile memory solution that will stand the test of time.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess