Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type, Addressable
Output Type Tri-State
Supply Voltage (V) 3V ~ 15V
Independent Circuits 1
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 4723
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 240469-CD4723BCN
Popularity Medium
Supply and Demand Status Limited
Family Name CD4723
Introduction Date February 01, 1988
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD4723BCN CAD Model

Description

ON Semiconductor CD4723BCN Product Overview

The CD4723BCN is a high-performance, precision voltage regulator manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to offer a stable and reliable voltage supply for a wide range of applications, ensuring optimal performance and efficiency in electronic circuits.

Key Features and Benefits

  • Output Voltage: The CD4723BCN provides a fixed output voltage, making it suitable for applications that require a stable voltage supply.
  • High Accuracy: This voltage regulator offers high accuracy in voltage regulation, which is crucial for maintaining the integrity of sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the regulator maintains output regulation even with minimal difference between the input and output voltages, enhancing the efficiency of the device.
  • Thermal Protection: ON Semiconductor has integrated thermal protection mechanisms into the CD4723BCN to prevent damage from overheating, thereby increasing the longevity and reliability of the product.
  • Short Circuit Protection: The device includes short circuit protection features to safeguard against potential damage caused by circuit malfunctions.

Applications

The CD4723BCN is versatile and can be used in a variety of electronic applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Power management solutions

Product Specifications

The CD4723BCN is packaged in a standard DIP (Dual In-line Package), which allows for easy integration into a wide range of electronic systems. It operates over a broad temperature range, making it suitable for various operating environments. The device also meets the stringent quality standards set by ON Semiconductor, ensuring high reliability and performance.

Conclusion

ON Semiconductor's CD4723BCN voltage regulator is an essential component for applications that demand high precision, reliability, and efficiency. With its robust feature set and versatile applications, this product is an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
Johanson Technology Inc.
CAP TRIMMER 0.6-2.5PF 250V SMD
Need more? Email Us
ECAD model for 2320-0R1
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 3.5A DPAK / Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK
Need more? Email Us
ECAD model for 30WQ10FN
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
Maxim Integrated
IC REG LINEAR
Lowest to $26.0776
ECAD model for VT252FQR-ADJ
Microchip Technology
16 BIT SFI4.1 10G SERDES 12X12MM
Lowest to $109.6973
ECAD model for VSC8479YHQ-01
Delta Electronics
Inductor RF Chip Wirewound 10uH 10% 7.96MHz 14Q-Factor Ferrite 0.4A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 10.0UH10% 400MA 2.
Need more? Email Us
ECAD model for 0805CT-103EKFS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention