EN
  • EN
  • DE

VSC8479YHQ-01

Part No VSC8479YHQ-01
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description 16 BIT SFI4.1 10G SERDES 12X12MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Transceiver
Interface I2C, SPI
Supply Voltage (V) 1.8V
Temperature Range - Operating -5°C ~ 90°C
Mounting Style SMD
Manufacturer Package 195-BFBGA, FCBGA
Supplier Device Package 195-FCBGA (12x12)
Manufacturer Pack Quantity 168
MSL Level 4 (72 Hours)
Win Source Part Number 399729-VSC8479YHQ-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8479YHQ-01 CAD Model

Description

The VSC8479YHQ-01 from Microchip Technology is a state-of-the-art, high-performance integrated circuit designed for the precise needs of modern telecommunications and data communications systems. This versatile chip is part of Microchip's extensive portfolio of networking and communication devices, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High-Speed Performance: The VSC8479YHQ-01 is engineered to support high data rate transmissions, making it ideal for demanding applications that require rapid data processing and transfer.
  • Flexibility: This product offers a range of configurable options, allowing it to be tailored to various system requirements and ensuring compatibility with a wide array of networking standards.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC8479YHQ-01 helps to reduce operational costs and enables the design of energy-conscious systems without compromising performance.
  • Robust Design: The device is built to withstand the rigors of industrial environments, ensuring consistent performance and longevity even under challenging conditions.

Applications

The VSC8479YHQ-01 is adept at serving multiple roles within the communication sector, including but not limited to:

  • High-speed networking equipment such as routers, switches, and multiplexers.
  • Data center infrastructure, facilitating the rapid movement of large volumes of data.
  • Telecommunication systems, including SONET/SDH, OTN, and Ethernet-based platforms.
  • Wireless infrastructure, supporting the backbone of mobile networks.

Technical Specifications

Microchip's VSC8479YHQ-01 is equipped with an array of technical specifications designed to meet the rigorous demands of high-speed data and telecommunication networks. For detailed technical information, datasheets, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their support team.

Whether you are developing the next generation of networking hardware or looking to upgrade existing infrastructure, the VSC8479YHQ-01 offers the performance, flexibility, and reliability required to stay at the forefront of technology.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.9440 $97.9440
2+ $94.8833 $189.7666
3+ $91.8225 $275.4675
4+ $88.7618 $355.0472
5+ $79.5795 $397.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess