EN
  • EN
  • DE

VT252FQR-ADJ

Part No VT252FQR-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 400201-VT252FQR-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT252FQR-ADJ CAD Model

Description

The VT252FQR-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to cater to a broad range of applications requiring precise voltage control. This advanced component is engineered to deliver stable and reliable performance, making it an ideal solution for powering sensitive electronic circuits.

Key Features

  • Adjustable Output Voltage: The VT252FQR-ADJ provides users with the flexibility to set the output voltage to their specific needs, ensuring compatibility with a variety of devices and applications.
  • High Accuracy: This voltage regulator maintains high accuracy in output voltage, which is crucial for the stable operation of sensitive electronic equipment.
  • Thermal Protection: With built-in thermal protection, the VT252FQR-ADJ safeguards itself and the application from potential damage due to overheating.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall efficiency.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The versatility of the VT252FQR-ADJ allows it to be used in a wide array of applications, such as:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Portable Battery-Powered Devices

Technical Specifications

The VT252FQR-ADJ boasts a comprehensive set of technical specifications that enable it to meet the demands of various applications:

  • Adjustable Output Voltage Range
  • High Output Voltage Accuracy
  • Low Dropout Voltage
  • Thermal Overload Protection
  • Wide Operating Temperature Range

In conclusion, Maxim Integrated's VT252FQR-ADJ adjustable voltage regulator is a top-tier component that offers the precision, flexibility, and durability required for modern electronic applications. Its high accuracy and robust protection features make it a dependable choice for designers and engineers seeking to enhance the performance of their power management systems.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Omron
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess