EN
  • EN
  • DE

LM4050AEM3-2.5

Part No LM4050AEM3-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199606-LM4050AEM3-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-2.5 CAD Model

Description

Product Overview: LM4050AEM3-2.5 Precision Voltage Reference

The LM4050AEM3-2.5 from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed voltage output of 2.5 volts. Designed for space-constrained and power-sensitive applications, this voltage reference is ideal for integration in a wide range of products, from industrial instruments to portable devices.

Key Features

  • Fixed Output: The device offers a stable 2.5V output, which is ideal for ADCs, DACs, and other sensitive electronic components that require a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 50 ppm/°C (max), the LM4050 ensures reliable performance over a wide range of operating conditions.
  • Low Power Consumption: This voltage reference operates with a minimal quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Wide Operating Current Range: The LM4050AEM3-2.5 functions over a broad current range, from 60 µA to 15 mA, providing flexibility in various circuit designs.
  • Small Form Factor: Packaged in a compact SOT-23 surface-mount package, it saves valuable board space and is easy to integrate into modern PCB layouts.
  • Reverse Breakdown Protection: The device is protected against reverse voltage, ensuring reliability and longevity even under adverse conditions.

Applications

The versatility of the LM4050AEM3-2.5 makes it suitable for a diverse array of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunications infrastructure

Reliability and Support

As a product of Texas Instruments, the LM4050AEM3-2.5 comes with the assurance of high-quality manufacturing and robust support. TI provides extensive technical documentation, including data sheets, application notes, and design resources to facilitate the integration of the voltage reference into your designs.

With its precision performance and small footprint, the LM4050AEM3-2.5 is an excellent choice for engineers seeking a reliable and space-efficient voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2795 $52.7950
24+ $4.3319 $103.9656
36+ $4.1966 $151.0776
50+ $4.0612 $203.0600
64+ $3.9258 $251.2512
86+ $3.5197 $302.6942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,311 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess