The LM2679S-5.0 from Texas Instruments is a high-performance Simple Switcher® power converter designed for ease of use and flexibility in a wide range of applications. This efficient and reliable step-down voltage regulator offers a fixed output voltage of 5.0V with an output current of up to 3A. Its robust design and advanced features make it an ideal choice for power supply solutions in both consumer and industrial electronics.
Key Features
- Output Voltage: Fixed 5.0V with excellent regulation.
- Output Current: Capable of delivering up to 3A of continuous output current.
- High Efficiency: Integrated switch with minimal external components ensures high efficiency.
- Frequency: 260 kHz fixed frequency internal oscillator.
- Thermal Protection: Over-temperature protection with automatic shutdown.
- Package: TO-263 surface-mount package for efficient heat dissipation and space-saving on PCBs.
Applications
The LM2679S-5.0 is versatile and can be used in a variety of applications, including:
- Simple to design, high-efficiency power supplies.
- 5V logic supplies for digital systems.
- Peripheral power supplies for computers.
- Power supplies for battery-powered devices.
Design and Support
Designers will appreciate the simplicity of the LM2679S-5.0, as it requires only a few external components for operation, significantly reducing design complexity and time to market. Texas Instruments also provides comprehensive technical support, including datasheets, reference designs, and online tools to assist with design and integration.
With its combination of performance, efficiency, and ease of use, the LM2679S-5.0 is a smart choice for engineers looking to implement a reliable power solution in their next project.