EN
  • EN
  • DE

CM1213-02SO

Part No CM1213-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242494-CM1213-02SO
Popularity Low
Supply and Demand Status Sufficient
Family Name CM1213-02
Introduction Date October 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1213-02SO CAD Model

Description

The CM1213-02SO from ON Semiconductor is a highly efficient, robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and versatile component is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide range of applications, including mobile devices, personal computers, and consumer electronics.

Key Features

  • ESD Protection: Offers superior ESD protection that meets the IEC61000-4-2 standard, safeguarding electronics from ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: Its low loading capacitance (0.6pF typical) makes it suitable for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channels: The device features two ESD suppression channels, providing simultaneous protection for a pair of data lines.
  • Small Package: Encased in a space-saving SOT-23 package, the CM1213-02SO is designed for applications where PCB real estate is at a premium.
  • High Surge Tolerance: Capable of withstanding surge currents, thereby ensuring reliable protection against transient voltage spikes.

Applications

  • USB Ports and Peripherals
  • HDMI and DisplayPort Interfaces
  • Mobile Handsets and Portable Electronics
  • Notebook and Desktop Computers
  • Digital Cameras and Audio Devices

Reliability and Performance

The CM1213-02SO is manufactured by ON Semiconductor, a leader in semiconductor solutions, ensuring high-quality performance and reliability. This ESD protection device is rigorously tested to meet stringent industry standards, providing peace of mind for manufacturers and consumers alike. Its robust design and exceptional protection capabilities make it a go-to choice for engineers looking to enhance the durability and longevity of their electronic products.

Ordering Information

The product is available in a standard SOT-23 package and is identified by the part number CM1213-02SO. For detailed specifications, sample requests, or to place an order, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess