EN
  • EN
  • DE

CM1213-02SR

Part No CM1213-02SR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242495-CM1213-02SR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1213-02SR CAD Model

Description

ON Semiconductor CM1213-02SR Product Overview

The CM1213-02SR from ON Semiconductor is a robust and high-performance ESD protection device designed to shield sensitive electronic components from electrostatic discharges. This product is part of ON Semiconductor's extensive line of circuit protection solutions and is specifically engineered to provide a high level of protection for electronic devices that are susceptible to damage from ESD events.

Key Features

  • ESD Protection: The CM1213-02SR is capable of withstanding ESD strikes up to ±15kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring reliable protection for sensitive circuits.
  • Low Capacitance: With a typical input capacitance of just 0.7pF, the device is suitable for high-speed applications without significantly affecting signal integrity.
  • Low Clamping Voltage: It offers a low dynamic resistance and clamping voltage, which helps to reduce the stress on the protected component during an ESD event.
  • Configuration: The device features a dual-channel configuration, making it ideal for protecting two data or signal lines.
  • Small Package: The CM1213-02SR comes in a small SOT-23-3 package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: It is a lead-free product and complies with the RoHS directive, making it suitable for use in environmentally-sensitive markets.

Applications

The CM1213-02SR is versatile and can be used across various applications where ESD protection is critical. Some of the common applications include:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Wireless communication systems
  • Notebook computers
  • Portable electronics
  • Other high-speed data line applications

Conclusion

With its robust ESD protection, low capacitance, and compact form factor, the CM1213-02SR from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether it's for consumer electronics, communication devices, or any other application where ESD sensitivity is a concern, the CM1213-02SR provides reliable protection without compromising on performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess