EN
  • EN
  • DE

CM1213-04MR

Part No CM1213-04MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1, 2, 4, 6 and 8-Channel Low Capacitance ESD Protection Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242496-CM1213-04MR
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CM1213-04MR CAD Model

Description

The CM1213-04MR is a state-of-the-art ESD protection device designed by ON Semiconductor, a leading provider in innovative semiconductor solutions. This robust component is engineered to shield sensitive electronic circuits from the destructive effects of electrostatic discharge (ESD), which can occur during manufacturing, handling, or in the field.

Key Features

  • Multi-Channel Protection: The CM1213-04MR offers four channels of ESD protection, making it an ideal choice for safeguarding multiple lines simultaneously. This feature is particularly useful in compact electronic devices where space is at a premium.
  • Low Clamping Voltage: This device provides a low clamping voltage, ensuring that any ESD event is quickly and effectively suppressed, minimizing the risk of damage to the protected circuitry.
  • High ESD Immunity: With an ESD protection level that exceeds the IEC 61000-4-2 standard (Level 4), the CM1213-04MR is capable of withstanding ESD strikes of ±8kV (contact discharge) and ±15kV (air discharge), offering superior protection for your electronic components.
  • Small Package Size: The device comes in a small Micro-DFN package, which is optimal for applications where board space is a critical consideration.

Applications

The CM1213-04MR is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Computer Peripherals
  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • MP3 Players

Reliability and Quality

ON Semiconductor is committed to the highest standards of quality and reliability. The CM1213-04MR is manufactured in ISO-certified facilities, ensuring that each device meets rigorous performance specifications. Customers can rely on ON Semiconductor's expertise and support throughout the product's lifecycle.

Environmental Compliance

The CM1213-04MR is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) regulations, thereby reducing the environmental impact and enhancing the sustainability of the end products it is used in.

Whether you are designing a new system or looking to improve the ESD resilience of an existing product, the CM1213-04MR from ON Semiconductor offers a compact, high-performance solution that you can trust.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess