EN
  • EN
  • DE

CM1213-06MR

Part No CM1213-06MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8.8VC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 8.8V (Typ)
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number CM1213
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 579284-CM1213-06MR
Ultra Librarian 3D Model Ultra Librarian CM1213-06MR CAD Model

Description

Introducing the CM1213-06MR from ON Semiconductor

The CM1213-06MR is a cutting-edge ESD protection device engineered by ON Semiconductor, a leader in semiconductor solutions. This robust product is designed to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. With its compact and efficient design, the CM1213-06MR is an ideal choice for a wide range of applications, including mobile phones, personal digital assistants (PDAs), notebooks, and other portable devices.

Key Features

  • Multi-Channel Integration: The CM1213-06MR features six channels of ESD protection, making it highly suitable for protecting multiple lines using a single compact package. This integration simplifies design and conserves board space.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that in the event of an ESD strike, the transient voltage experienced by the protected component is kept to a minimum, thereby preventing damage.
  • Low Capacitance: With its low loading capacitance, the CM1213-06MR is particularly suited for high-speed data lines, as it minimizes signal degradation and preserves the integrity of high-speed signals.
  • Robust ESD Protection: It is capable of withstanding ESD strikes of ±15kV contact discharge, as per the IEC 61000-4-2 international standard, providing robust protection for sensitive circuits.

Package and Reliability

The CM1213-06MR is available in a space-saving, lead-free Micro-DFN package, which not only meets the requirements for reduced space but also complies with current environmental standards that demand the reduction of hazardous substances in electronic components. ON Semiconductor places a high emphasis on quality and reliability, and this product is no exception. It is designed to meet the rigorous demands of the modern electronic industry, ensuring long-term reliability and performance.

Applications

Thanks to its versatile features, the CM1213-06MR is suitable for a variety of applications that require reliable ESD protection. It is particularly beneficial in protecting data lines such as USB 2.0, HDMI, SIM card interfaces, and camera serial interfaces. Its ability to safeguard against ESD makes it an indispensable component in the design of consumer electronics, where the durability and longevity of the product are critical.

Overall, the CM1213-06MR from ON Semiconductor provides an efficient, reliable, and cost-effective solution for ESD protection in compact electronic devices. Its combination of features makes it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess