EN
  • EN
  • DE

CM1214-02MR

Part No CM1214-02MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 7V 8-Pin MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242503-CM1214-02MR
Popularity Low
Supply and Demand Status Balance
Family Name CM1214-02MR
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1214-02MR CAD Model

Description

ON Semiconductor CM1214-02MR Product Overview

The ON Semiconductor CM1214-02MR is a high-performance, low-capacitance device designed to provide robust electrostatic discharge (ESD) protection for electronic components and systems. It is a perfect solution for safeguarding high-speed data lines and I/O ports against ESD transients, which can cause irreversible damage to sensitive circuitry.

Key Features

  • ESD Protection: The CM1214-02MR is capable of withstanding ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard, providing exceptional protection for sensitive electronics.
  • Low Capacitance: With a low loading capacitance of just 0.3pF per I/O, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The device features a very low leakage current, typically less than 0.1µA at 5V, ensuring minimal power consumption and reduced impact on the overall system performance.
  • Multi-Line Protection: This dual-channel device offers protection for two I/O lines using a single package, making it a space-efficient choice for compact designs.
  • Small Package Size: The CM1214-02MR comes in a micro-8 package, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The CM1214-02MR is versatile and can be used in a wide range of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Portable Electronics
  • Serial and Parallel Ports
  • Notebook Computers
  • Digital Cameras and Video Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1214-02MR is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. Users can trust this product for reliable, long-term ESD protection.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess