EN
  • EN
  • DE

CM1218-02SO

Part No CM1218-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 6.1V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242504-CM1218-02SO
Popularity Low
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Family Name CM1218-02
Introduction Date April 16, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1218-02SO CAD Model

Description

ON Semiconductor CM1218-02SO Product Overview

The CM1218-02SO from ON Semiconductor is a robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Engineered with precision, this compact and highly efficient component is an essential safeguard for maintaining the integrity of electronic systems.

Key Features

  • ESD Protection: The CM1218-02SO offers excellent ESD protection, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD events up to ±8 kV (contact discharge) and ±15 kV (air discharge), ensuring the safety of your electronic devices during unexpected surges.
  • Low Capacitance: With a low loading capacitance of typically 10 pF per I/O, this device is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Channel Configuration: The dual-channel configuration allows for protection of up to two data or power lines simultaneously, making it a versatile choice for a variety of applications.
  • Small Package Size: The CM1218-02SO comes in a small-outline SO-8 package, making it suitable for space-constrained applications while providing reliable protection.
  • Low Leakage Current: It features an ultra-low leakage current of less than 1 µA at the rated working voltage, contributing to energy efficiency in the end application.

Applications

The CM1218-02SO is ideal for protecting a wide range of applications, including:

  • USB Interfaces
  • Portable Electronics
  • Computer Peripherals
  • Consumer Electronics
  • Communication Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CM1218-02SO is no exception. Manufactured with the highest standards, this ESD protection device ensures long-term performance and stability in even the most demanding environments.

Incorporating the CM1218-02SO into your design will provide the peace of mind that comes from knowing your electronics are shielded against the potentially damaging effects of ESD and other voltage transients. Choose ON Semiconductor's CM1218-02SO for high-quality protection in your next project.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess