EN
  • EN
  • DE

CM1218-05S7

Part No CM1218-05S7
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 6.1V 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242506-CM1218-05S7
Popularity Low
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Audio, Automotive, Industrial
Family Name CM1218-05
Introduction Date April 16, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1218-05S7 CAD Model

Description

ON Semiconductor CM1218-05S7 - ESD Protection Device

The ON Semiconductor CM1218-05S7 is a highly efficient, robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and versatile component is ideal for safeguarding high-speed data lines and I/O ports in a wide range of applications, including mobile phones, personal computers, and other portable electronics where space is at a premium and protection is paramount.

Key Features

  • Channel Count: The CM1218-05S7 offers a total of 5 ESD suppression channels, making it suitable for protecting multiple lines with a single device.
  • Low Clamping Voltage: It provides excellent ESD protection with a low clamping voltage, ensuring sensitive circuits are well protected from voltage spikes.
  • Low Capacitance: Each channel features low loading capacitance, which is crucial for maintaining signal integrity in high-speed applications.
  • Standards Compliance: The device meets the rigorous IEC61000-4-2 standard for ESD protection, ensuring reliable performance under extreme conditions.
  • Small Package: The CM1218-05S7 comes in a small SOT-23-6 package, making it suitable for space-constrained applications.

Applications

The CM1218-05S7 is designed for a variety of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • Audio/Video inputs
  • Serial and parallel ports
  • Keypads and touchpads
  • Other vulnerable high-speed data lines

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the CM1218-05S7 ESD protection device provides reliable and consistent performance. The component's ability to quickly respond to ESD events without compromising the data integrity of the protected line makes it an indispensable part of any sensitive electronic system. Its small size and powerful protection capabilities make the CM1218-05S7 an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess