EN
  • EN
  • DE

CM1218-C4SE

Part No CM1218-C4SE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 94407-CM1218-C4SE
Ultra Librarian 3D Model Ultra Librarian CM1218-C4SE CAD Model

Description

The CM1218-C4SE from ON Semiconductor is a robust ESD protection device, engineered to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is an essential addition to any design requiring reliable protection for sensitive electronics, particularly in applications that demand high signal integrity.

Key Features

  • ESD Protection: Withstands ESD events up to ±15kV Contact and ±15kV Air Gap discharge, as per the IEC61000-4-2 standard, ensuring reliability and longevity of electronic components.
  • Low Capacitance: The device features a low loading capacitance of typically 0.6pF per I/O, which is ideal for preserving signal integrity in high-speed data applications.
  • Low Leakage Current: Exhibits an ultra-low leakage current of less than 1µA, minimizing power loss and ensuring energy efficiency in operation.
  • Multi-Line Protection: Offers four lines of protection, making it a compact and efficient solution for protecting multiple data lines simultaneously.
  • Small Package: Comes in a space-saving SC-70-4 package, which is suitable for high-density circuit board designs.

Applications

The CM1218-C4SE is versatile and can be used in a variety of applications where data line protection is critical. This includes:

  • USB 2.0 Power and Data Line Protection
  • Mobile Handsets and Accessories
  • Portable Electronics
  • Serial and Parallel Ports
  • Notebook and Desktop Computers
  • MP3 Players
  • Other High-Speed Data Interfaces

Performance and Quality

ON Semiconductor's commitment to quality ensures that the CM1218-C4SE meets the stringent requirements of the electronics industry. The device's performance is characterized by its fast response time to ESD strikes, preserving the integrity and functionality of the protected component. The CM1218-C4SE is a testament to ON Semiconductor's dedication to providing high-quality, reliable protection solutions for today's electronic devices.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess