EN
  • EN
  • DE

CM1230-08CP

Part No CM1230-08CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 10-Pin WLCSP T/R / TVS DIODE 3.3VWM 9.8VC 10WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WLCSP (2.46x.96)
Win Source Part Number 1029531-CM1230-08CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CM1230-08CP
Introduction Date October 10, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CM1230-08CP CAD Model

Description

Introducing the CM1230-08CP: A Robust ESD Protection Solution

The CM1230-08CP, crafted by ON Semiconductor, is a state-of-the-art ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) threats. This component is an essential safeguard for today's compact and high-speed electronic devices, which are often susceptible to the damaging effects of ESD.

Key Features and Benefits

  • Advanced Protection: The CM1230-08CP offers a robust ESD protection level of ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring that your electronic devices are shielded from the most common ESD events.
  • Low Capacitance: With a low input capacitance of just 5pF (typical), this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channel Integration: This component features an array of eight channels, providing comprehensive protection for numerous I/O ports or data lines with a single, compact package.
  • Easy Implementation: The CM1230-08CP is housed in a small, lead-free, RoHS-compliant package, which facilitates easy integration into a wide variety of applications without taking up significant board space.

Applications

The versatility of the CM1230-08CP makes it ideal for a broad range of applications, including:

  • Portable Electronics: Smartphones, Tablets, and Laptops
  • Communication Systems: Network Interfaces, USB Ports, and HDMI Connections
  • Consumer Electronics: Digital Cameras, MP3 Players, and Gaming Consoles
  • Computer Peripherals: Keyboards, Mice, and External Storage Devices

Technical Specifications

The CM1230-08CP is characterized by its technical excellence, ensuring reliable performance under challenging conditions:

  • ESD Protection Level: ±15kV Air, ±8kV Contact
  • Channel Capacitance: 5pF (typical)
  • Channel Count: 8
  • Package Type: 16-Pin QFN (Lead-Free, RoHS Compliant)

ON Semiconductor's commitment to quality is evident in the CM1230-08CP, providing a robust ESD protection solution that meets the demands of modern electronic devices. Its combination of high-level protection, low capacitance, and multi-channel functionality makes it an indispensable component for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,177 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess