EN
  • EN
  • DE

CM1293A-04MR

Part No CM1293A-04MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9.9VC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V
Max Clamping Voltage 9.9V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1029534-CM1293A-04MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1293A-04MR CAD Model

Description

The CM1293A-04MR is a state-of-the-art ESD protection device from ON Semiconductor, engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and robust component is an essential addition to any design where signal integrity and electronic protection are of paramount importance.

Key Features

  • ESD Protection: The CM1293A-04MR is designed to protect against ESD up to ±20 kV, ensuring that your electronic devices are shielded from the damaging effects of sudden electrostatic events.
  • Low Capacitance: With an ultra-low loading capacitance of just 0.5 pF per I/O, this device is ideal for high-speed data lines where maintaining signal integrity is critical.
  • Multi-Line Protection: This component can protect up to four data or I/O lines, providing a compact and efficient solution for comprehensive circuit protection.
  • Low Clamping Voltage: The CM1293A-04MR offers a low dynamic resistance and clamping voltage, reducing the stress on protected components during transient conditions.
  • RoHS Compliant: Adherence to the Restriction of Hazardous Substances (RoHS) directive makes this product suitable for use in environmentally sensitive applications.
  • SC-70-6 Package: The small and thin SC-70-6 package allows for space-saving PCB designs, making it ideal for portable and space-constrained applications.

Applications

The CM1293A-04MR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Electronics
  • USB Interfaces
  • Computer Peripherals
  • MP3 Players
  • Data Storage Devices

Conclusion

ON Semiconductor's CM1293A-04MR is a reliable and efficient solution for protecting sensitive electronic circuits from ESD and other transient voltage events. Its low capacitance and multi-line protection features make it an excellent choice for designers looking to enhance the durability and longevity of their products without compromising on performance. Whether it's for consumer electronics or industrial applications, the CM1293A-04MR stands as a testament to ON Semiconductor's commitment to providing high-quality protection solutions.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5375 $59.1250
265+ $0.4410 $116.8650
410+ $0.4273 $175.1930
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
970+ $0.3583 $347.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess