The CM1402-03CS is a cutting-edge, high-performance component from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to the needs of modern electronics by providing robust protection and signal integrity in a compact form factor. The CM1402-03CS is an ideal choice for designers looking to enhance the durability and reliability of their applications.
Key Features
- ESD Protection: This device offers excellent electrostatic discharge (ESD) protection, ensuring that sensitive electronic components remain safe from sudden and extreme voltage spikes.
- Low Capacitance: The low capacitance nature of the CM1402-03CS minimizes signal degradation, making it suitable for high-speed data lines where maintaining signal integrity is crucial.
- Compact Package: Housed in a small, lead-free package, the CM1402-03CS saves valuable board space, allowing for more compact and streamlined designs.
- Multiple Applications: It is versatile enough to be used in a wide range of applications, including mobile devices, portable electronics, and any other systems that require ESD protection for their data lines.
Specifications
| Parameter |
Value |
| Channels |
3 |
| Package |
CSP-6 |
| Working Voltage |
5.5V (Max) |
| ESD Withstand Voltage |
±15kV (Air Gap Discharge) |
| Capacitance |
0.6pF (Typical) |
Applications
The CM1402-03CS is engineered to provide ESD protection in various applications. Its low capacitance makes it particularly well-suited for protecting high-speed data lines in:
- USB interfaces
- Audio/Video inputs
- Mobile handsets
- Personal digital assistants (PDAs)
- Portable multimedia players
ON Semiconductor’s commitment to quality and innovation is reflected in the CM1402-03CS, making it a smart choice for designers who demand the best in ESD protection solutions.