EN
  • EN
  • DE

CM1406-08DE

Part No CM1406-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit / FILTER RC(PI) 200 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 105MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.031" (0.79mm)
Win Source Part Number 093976-CM1406-08DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CM1406
Introduction Date October 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1406-08DE CAD Model

Description

The CM1406-08DE from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filter array designed to provide superior noise suppression in electronic devices. This compact, high-performance component is an ideal solution for space-constrained applications requiring efficient EMI filtering and ESD (Electrostatic Discharge) protection.

Key Features

  • Integrated ESD Protection: With built-in ESD protection, the CM1406-08DE safeguards sensitive circuitry against electrostatic discharges, meeting the IEC61000-4-2 Level 4 standard.
  • Low Pass Filter Design: The device features a low pass filter architecture, which effectively attenuates unwanted high-frequency noise while allowing desired signals to pass through.
  • Multiple Channels: This filter array consists of 8 channels, making it versatile for use in multi-line applications such as data lines or interface ports.
  • Compact Size: The CM1406-08DE comes in a micro-miniature package, allowing for efficient use of PCB space without compromising performance.
  • High-Speed Signal Integrity: Designed to support high-speed data interfaces, this EMI filter maintains signal integrity while minimizing EMI emissions.

Applications

The CM1406-08DE is highly suitable for a broad range of applications where EMI filtering and ESD protection are critical. Its typical applications include:

  • Mobile Phones and PDAs
  • Notebook Computers
  • Digital Cameras
  • MP3 Players
  • Portable Gaming Systems
  • USB Interfaces and Peripherals

Technical Specifications

The CM1406-08DE boasts impressive technical specifications that ensure reliable performance:

  • 8 EMI Filters with Integrated ESD Protection Diodes
  • Channel Capacitance: 17pF typical per channel
  • ESD Protection: >±15kV air and >±8kV contact discharge
  • Low Leakage Current
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-lead QFN (3mm x 3mm)

Whether you are designing the latest consumer electronics or looking to improve the EMI performance of existing products, the CM1406-08DE from ON Semiconductor is an excellent choice for your EMI filtering needs.

You May Also Be Interested in

NXP / Nexperia
FILTER RC(PI) 100 OHM/23PF SMD
Lowest to $1.2821
TDK Corporation
FILTER LC(PI) 15PF 480MHZ SMD
Lowest to $0.3733
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 2500PF SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
Vishay
6-Channel EMI-Filter with ESD-Protection
Lowest to $0.5443
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess