EN
  • EN
  • DE

CM1409-06DE

Part No CM1409-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 050353-CM1409-06DE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1409-06DE CAD Model

Description

The CM1409-06DE is a cutting-edge EMI filter array with integrated ESD protection, designed and manufactured by ON Semiconductor. This component is specifically engineered to provide system-level solutions for the suppression of electromagnetic interference (EMI) and to safeguard sensitive circuitry from electrostatic discharge (ESD) events. The CM1409-06DE is an ideal choice for applications that demand high signal integrity and robust protection features.

Key Features and Benefits

  • Integrated ESD Protection: The CM1409-06DE offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards. This ensures that your devices are safeguarded against ESD events, enhancing their reliability and longevity.
  • Low Pass Filter Array: This product features six channels of low pass filter arrays, which are highly effective in attenuating unwanted high-frequency signals, thereby reducing EMI and ensuring cleaner signal transmission.
  • Compact Design: The CM1409-06DE comes in a space-saving package, making it suitable for use in compact electronic assemblies where space is at a premium.
  • Low Insertion Loss: The device is designed to have low insertion loss, ensuring minimal impact on signal quality while providing the necessary filtering and protection.
  • Wide Operating Voltage Range: The CM1409-06DE operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different electronic designs.

Applications

The CM1409-06DE is highly versatile and can be utilized in a multitude of applications where EMI filtering and ESD protection are critical. Some of the typical applications include:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Digital Cameras and Portable Electronics
  • USB Interfaces and Peripheral Ports

In summary, the CM1409-06DE from ON Semiconductor is a robust solution for designers looking to enhance the EMI filtering capabilities of their systems while also providing strong ESD protection. Its compact form factor, combined with its high performance and reliability, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
700+ $0.1652 $115.6400
1,090+ $0.1595 $173.8550
1,565+ $0.1481 $231.7765
2,030+ $0.1425 $289.2750
2,540+ $0.1367 $347.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,980 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess