EN
  • EN
  • DE

CM1415-03CS

Part No CM1415-03CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242529-CM1415-03CS
Popularity Low
Supply and Demand Status Balance
Family Name CM1415
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1415-03CS CAD Model

Description

The CM1415-03CS is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This robust component is part of ON Semiconductor's extensive portfolio of protection devices, renowned for their reliability and performance in a variety of applications.

Key Features

  • ESD Protection: This device offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures it can withstand electrostatic discharges of ±15kV (air) and ±8kV (contact).
  • Low Capacitance: The CM1415-03CS has ultra-low capacitance, typically around 0.6pF, which makes it suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It features a low clamping voltage that activates during ESD events, providing a safe path for the excess energy and minimizing the risk of damage to the protected circuit.
  • Small Package Size: The device is available in a compact SC-70 package, which is ideal for space-constrained applications.
  • Multiple Channel Protection: It is designed to protect up to three data or transmission lines, making it a versatile choice for various applications.

Applications

The CM1415-03CS is used in a broad range of applications where data line protection is critical. Some of the common applications include:

  • USB 2.0 Power and Data Line Protection
  • Mobile Handsets and Accessories
  • Portable Electronics
  • MP3 Players
  • Notebook Computers
  • Other High-Speed Data Interface Protection

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CM1415-03CS is manufactured with the highest standards, ensuring it meets the stringent requirements for industrial and commercial applications. Users can rely on the durability and performance of this ESD protection device to maintain the integrity and longevity of their electronic systems.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess