EN
  • EN
  • DE

PXLS90733AESR2

Part No PXLS90733AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description SENSOR ACCELEROMETER UTA P3.0 / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS90733
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1346223-PXLS90733AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS90733AESR2 CAD Model

Description

The PXLS90733AESR2 is a state-of-the-art semiconductor device from NXP Semiconductors, a renowned leader in the field of advanced secure connectivity solutions for embedded applications. This product is designed to cater to the growing needs of the automotive, industrial, and Internet-of-Things (IoT) markets, providing a robust and versatile solution for a wide array of applications.

Key Features

  • High Performance: The PXLS90733AESR2 is built for speed and efficiency, making it ideal for processing-intensive applications. It features a high-speed microcontroller core with advanced peripherals, offering excellent computational capabilities.
  • Security: With an emphasis on security, this product incorporates state-of-the-art encryption and secure boot features, ensuring the integrity and confidentiality of data. This makes it suitable for applications where data security is paramount.
  • Connectivity: The device provides a range of connectivity options, including CAN, USB, and Ethernet interfaces, allowing for versatile communication with other systems and devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the PXLS90733AESR2 maintains a low power consumption profile, which is critical for battery-powered and energy-sensitive applications.
  • Robustness: NXP's commitment to quality ensures that the PXLS90733AESR2 is built to withstand harsh environments and conditions, making it reliable for industrial and automotive applications.

Applications

The PXLS90733AESR2 is versatile enough to be used in a variety of applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Secure IoT devices
  • Automotive infotainment systems
  • Home automation systems

Technical Specifications

For detailed technical specifications, please refer to the PXLS90733AESR2 datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on the device's electrical characteristics, pin configurations, package details, and programming instructions.

In conclusion, the PXLS90733AESR2 from NXP Semiconductors is a powerful and secure microcontroller that meets the demands of modern embedded systems. Its combination of performance, security, and connectivity makes it an excellent choice for developers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess