EN
  • EN
  • DE

CM1425-03CP

Part No CM1425-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 86MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.097" L x 0.038" W (2.47mm x 0.97mm)
Height 0.026" (0.65mm)
Win Source Part Number 050360-CM1425-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1425-03CP CAD Model

Description

The ON Semiconductor CM1425-03CP is a state-of-the-art EMI filtering and ESD protection device designed to safeguard high-speed data interfaces from unwanted electromagnetic interference and harmful electrostatic discharges. This compact, high-performance component is an essential solution for maintaining signal integrity and protecting sensitive electronics in a wide range of applications.

Key Features

  • Integrated EMI filtering: The CM1425-03CP offers built-in EMI filtering capabilities, effectively reducing the noise on data lines which helps in maintaining signal clarity and preventing performance degradation.
  • ESD protection: This device provides robust ESD protection to IEC61000-4-2 Level 4 standards, safeguarding connected electronic circuits from electrostatic discharges as high as ±15kV (air discharge) and ±8kV (contact discharge).
  • Low pass filter design: With its low pass filter architecture, the CM1425-03CP ensures minimal signal distortion and attenuation, making it ideal for high-speed data applications.
  • Small package footprint: The compact CSP (Chip Scale Package) design allows for space-saving on PCBs, which is crucial for modern, miniaturized electronic devices.

Applications

The CM1425-03CP is versatile and can be used in a variety of applications where data line protection and signal integrity are of paramount importance. These include:

  • Mobile handsets and smartphones
  • Portable electronics
  • USB interfaces
  • High-speed data lines
  • Computers and peripherals

Technical Specifications

The CM1425-03CP is designed to meet the rigorous demands of modern electronics with the following specifications:

  • Channels: 3-line protection
  • Clamping Voltage: Low clamping voltage
  • Insertion Loss: Low insertion loss at high frequencies
  • Operating Temperature Range: -40°C to +85°C
  • Package: Lead-free, RoHS compliant CSP

With its combination of EMI filtering and ESD protection capabilities, the ON Semiconductor CM1425-03CP is an optimal choice for designers looking to enhance the reliability and performance of their high-speed data systems.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess