EN
  • EN
  • DE

CM1436-08DE

Part No CM1436-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 050368-CM1436-08DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1436-08DE CAD Model

Description

ON Semiconductor CM1436-08DE Product Overview

The CM1436-08DE is a robust, high-performance ESD protection device designed by ON Semiconductor, a leader in energy-efficient electronics innovation. This component is specifically engineered to safeguard sensitive electronic circuits against electrostatic discharge (ESD) events, which can occur during manufacturing, handling, or in the end-user environment. The CM1436-08DE is an ideal solution for protecting applications in a wide range of industries, including consumer electronics, computing, telecommunications, and industrial equipment.

Key Features

  • ESD Protection: The CM1436-08DE offers excellent ESD protection, meeting the IEC 61000-4-2 standard. It can withstand ESD strikes of ±15kV contact discharge and ±30kV air discharge, ensuring the safety of the protected circuitry.
  • Low Capacitance: With its low input capacitance, typically around 0.6 pF, this device is particularly suitable for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Multiple Channels: The CM1436-08DE features eight channels of ESD protection, making it a compact and efficient solution for protecting multiple data lines with a single device.
  • Low Clamping Voltage: The device provides a low clamping voltage during an ESD event, reducing the stress on the protected integrated circuit (IC) and preventing potential damage.
  • Small Package: The CM1436-08DE comes in a small, lead-free, RoHS-compliant MicroLeadFrame® (MLF®) package, which is ideal for space-constrained applications.

Applications

The versatile design of the CM1436-08DE allows it to be used in a multitude of applications where ESD protection is critical. Some of the common applications include:

  • USB interfaces
  • Portable electronics
  • Mobile handsets
  • Notebook computers
  • Digital cameras
  • MP3 players

The CM1436-08DE from ON Semiconductor is a testament to the company's commitment to providing advanced protection technologies that safeguard electronic systems from the detrimental effects of ESD. This device is not only effective but also practical for designers looking to maintain signal integrity while ensuring robust ESD protection for their sensitive electronics.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,390 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess