EN
  • EN
  • DE

CM1451-06CP

Part No CM1451-06CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 34NH/28.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 260MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 18
Current 30mA
Values L = 34nH (Total), C = 28.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.119" L x 0.054" W (3.01mm x 1.38mm)
Height 0.028" (0.70mm)
Win Source Part Number 013190-CM1451-06CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1451-06CP CAD Model

Description

The CM1451-06CP is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of ON Semiconductor's extensive portfolio of protection devices designed to safeguard sensitive electronic circuits from the perils of electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage spikes that can occur during normal operation or due to external events.

Key Features

  • ESD Protection: The CM1451-06CP offers robust ESD protection that meets or exceeds the IEC 61000-4-2 standard, ensuring that the device can withstand electrostatic discharges without suffering damage.
  • Low Capacitance: With its low loading capacitance, this component is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Multiple Channels: The device features six channels of ESD protection, making it an efficient solution for safeguarding multiple data lines with a single component.
  • Compact Package: Housed in a space-saving chip-scale package (CSP), the CM1451-06CP is ideal for use in applications where board space is at a premium.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the CM1451-06CP is a reliable component for long-term use in critical applications.

Applications

The CM1451-06CP is versatile and can be used in a variety of applications, including:

  • Mobile Devices: Smartphones, Tablets, and Wearables
  • Portable Electronics: Digital Cameras and Portable Media Players
  • Computing: Laptops, Desktops, and Servers
  • Networking: Routers, Switches, and Network Interface Cards
  • Consumer Electronics: TVs, Set-Top Boxes, and Gaming Consoles

Conclusion

The CM1451-06CP from ON Semiconductor is an essential component for designers looking to enhance the durability and longevity of their electronic products. By integrating this device into their designs, engineers can provide robust protection against common electrical threats, ensuring the reliability and performance of their products in the face of everyday challenges.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5782 $57.8200
245+ $0.4745 $116.2525
380+ $0.4597 $174.6860
520+ $0.4448 $231.2960
675+ $0.4300 $290.2500
900+ $0.3855 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess