EN
  • EN
  • DE

NLV14066BDR2G

Part No NLV14066BDR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 4X1 14SOIC  /  4 Circuit IC Switch 1:1 280Ohm 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 65MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NLV1406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLV14066BDR2G,2156-NLV14066BDR2G-OS
Standard Package 2,500
Win Source Part Number 1018023-NLV14066BDR2G
Ultra Librarian 3D Model Ultra Librarian NLV14066BDR2G CAD Model

Description

ON Semiconductor NLV14066BDR2G Overview

The NLV14066BDR2G is a high-performance, dual 4-input NAND gate IC from ON Semiconductor that combines the functionality of multiple NAND gates into a single, compact package. Designed for a wide range of applications, this integrated circuit is a versatile component for any electronics enthusiast or professional engineer looking to build reliable and efficient digital systems.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Output Current: High performance drive capability
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Performance and Quality

The NLV14066BDR2G provides a robust and flexible solution for implementing logic functions in a wide array of electronic devices. Its ability to operate across a broad voltage range makes it suitable for interfacing with other logic families. Its high drive capability ensures that the outputs can drive larger loads, making it ideal for driving LEDs, relays, or other high-current devices.

Applications

Due to its versatile nature, the NLV14066BDR2G can be used in various applications including, but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Communication equipment
  • Data processing

Environmental and Quality Assurance

ON Semiconductor is committed to environmental stewardship and quality assurance. The NLV14066BDR2G is manufactured to be both lead-free and RoHS compliant, ensuring that it meets the latest environmental standards. The device is also characterized for operation from -40°C to +125°C, providing reliable performance even under extreme conditions.

Conclusion

Whether you're designing a complex digital system or simply need a reliable NAND gate solution, the NLV14066BDR2G from ON Semiconductor offers the performance, flexibility, and quality that modern electronics demand. Its compact SOIC-14 package and surface-mount design make it easy to incorporate into a variety of printed circuit board designs, ensuring a seamless integration into your next project.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess