EN
  • EN
  • DE

CM1692-06DE

Part No CM1692-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/11.8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Attenuation Value 30dB @ 1GHz
Current 30mA
Values L = 17nH (Total), C = 11.8pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 202633-CM1692-06DE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1692-06DE CAD Model

Description

The CM1692-06DE from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) protection device, meticulously designed to shield sensitive electronic components from the potentially damaging effects of electrostatic discharge events. This robust component is highly recommended for applications that require reliable and continuous protection against ESD without compromising signal integrity.

Key Features

  • ESD Protection: Offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: The device features ultra-low loading capacitance, making it ideal for high-speed data lines where maintaining signal integrity is crucial.
  • Multi-Line Protection: With its 6-channel configuration, the CM1692-06DE can protect multiple lines using a single device, reducing board space and simplifying design.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage ensure minimal impact on the protected circuit during an ESD event.
  • Compact Package: Housed in a space-saving SOT-23-6 package, this device is suitable for compact electronic assemblies.

Applications

The CM1692-06DE is versatile and can be implemented in a wide range of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • USB Interfaces
  • Computer Peripherals
  • Consumer Electronics

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The CM1692-06DE is no exception, undergoing rigorous testing to ensure it meets the highest industry standards for ESD protection. Users can rely on this device to provide consistent performance and safeguard their valuable electronic systems.

Conclusion

With its robust ESD protection capabilities, low capacitance, and multi-line coverage, the CM1692-06DE from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Its compact form factor and high-performance characteristics make it an invaluable component in any ESD-sensitive application.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6874 $58.4370
13+ $9.5900 $124.6700
19+ $9.2897 $176.5043
26+ $8.9905 $233.7530
34+ $8.6902 $295.4668
45+ $7.7916 $350.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess