EN
  • EN
  • DE

CM1693-06DE

Part No CM1693-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 26NH/22PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 6GHz
Current 30mA
Values L = 26nH (Total), C = 22pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 202634-CM1693-06DE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1693-06DE CAD Model

Description

Product Overview: CM1693-06DE from ON Semiconductor

The CM1693-06DE is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and communication interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This product is an essential component for modern electronic systems that require robust protection without compromising signal integrity.

Key Features

  • ESD Protection: The CM1693-06DE offers superior ESD protection, meeting IEC61000-4-2 Level 4 standards. It can withstand ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), ensuring the safety and longevity of sensitive electronic components.
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.3pF, this device is ideal for protecting high-speed data lines without affecting signal quality, making it suitable for applications such as USB 3.0, HDMI, and Thunderbolt interfaces.
  • Low Leakage Current: The CM1693-06DE exhibits an extremely low leakage current, which is crucial for minimizing power consumption in sensitive applications, thereby enhancing the overall efficiency of electronic systems.
  • Multiple Channel Protection: This component integrates six lines of protection in a single package, providing a compact and efficient solution for safeguarding multiple data lines while reducing PCB space requirements.
  • Robust Packaging: Housed in a SOT-23-6 package, the CM1693-06DE offers a small footprint and is compatible with standard PCB assembly processes, facilitating easy integration into a wide range of electronic designs.

Applications

The CM1693-06DE is versatile and can be used in a variety of applications where ESD protection is crucial. Some common applications include:

  • Smartphones and Portable Devices
  • Computers and Peripherals
  • Digital Cameras and Video Equipment
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunications Equipment

In summary, the CM1693-06DE from ON Semiconductor is an exceptional choice for designers looking to enhance the durability and reliability of their electronic products. Its combination of high-level ESD protection, low capacitance, and multi-channel integration makes it an indispensable component for modern high-speed data interfaces.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7593 $57.9453
52+ $2.2638 $117.7176
79+ $2.1933 $173.2707
109+ $2.1229 $231.3961
141+ $2.0513 $289.2333
189+ $1.8399 $347.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess