EN
  • EN
  • DE

CM2009-02QR

Part No CM2009-02QR
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description DIODE VGA PORT COMPANION 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 6V
Technology Diode Array
Number of Circuits 1
Applications DVI-I, VGA Ports
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 013194-CM2009-02QR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM2009-02QR CAD Model

Description

The CM2009-02QR from ON Semiconductor is a state-of-the-art EMI filter with integrated ESD protection, designed to provide a comprehensive solution for signal integrity and safety in electronic devices. This compact and efficient component is an ideal choice for designers looking to enhance the performance of their applications while maintaining a small footprint on the PCB.

Key Features

  • Integrated ESD Protection: The CM2009-02QR comes with built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from the potentially damaging effects of static electricity. This feature is compliant with the IEC61000-4-2 standard, ensuring robust protection for your electronic devices.
  • EMI Filtering: This product effectively filters Electromagnetic Interference (EMI), allowing it to maintain signal integrity in environments with high electromagnetic noise. This ensures reliable operation and extends the life of the product.
  • Low Pass Filter Design: The low pass filter configuration of the CM2009-02QR provides excellent noise suppression, making it suitable for high-speed signal applications.
  • Compact Package: The component is housed in a small package, making it an excellent choice for space-constrained applications. This allows designers to maintain a sleek and compact design for their products.

Applications

The CM2009-02QR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile and Portable Devices
  • Data Lines for USB Interfaces
  • High-Speed Data Lines
  • Consumer Electronics
  • Notebook and Desktop Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM2009-02QR is no exception. The product is manufactured with the highest standards to ensure it meets the rigorous demands of the electronics industry. The reliability of this EMI filter with ESD protection makes it a preferred choice for manufacturers looking for long-term performance and durability.

With its combination of EMI filtering, ESD protection, and compact design, the CM2009-02QR from ON Semiconductor is a powerful solution for enhancing the performance and safety of your electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,701 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess