EN
  • EN
  • DE

CM3212

Part No CM3212
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONVERTER DDR DDR2 TDFN8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, DDR
Voltage - Input 3 V to 3.6 V
Number of Outputs 2
Output Voltage 0.85 V to 1.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WDFN (3x3)
Win Source Part Number 050386-CM3212
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM3212 CAD Model

Description

The ON Semiconductor CM3212 is a state-of-the-art ambient light sensor designed for precision light measurement in a variety of applications. This compact and efficient sensor offers an ideal solution for adjusting display brightness in consumer electronics, such as smartphones, tablets, and laptops, as well as in automotive and industrial settings where lighting conditions are variable and require adaptive control.

Key Features

  • High Sensitivity: The CM3212 is highly sensitive to ambient light, allowing it to accurately detect light levels and adjust the brightness of displays accordingly to ensure optimal viewing in different lighting conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the CM3212 operates on low power, making it suitable for battery-powered devices where power conservation is crucial.
  • Wide Dynamic Range: With its wide dynamic range, the CM3212 can measure a broad spectrum of light intensities, from dimly lit rooms to bright outdoor environments, ensuring reliable performance under diverse conditions.
  • Compact Design: The small form factor of the CM3212 allows for easy integration into space-constrained devices without compromising on functionality.

Applications

  • Mobile Devices
  • Notebook Computers
  • Consumer Electronics
  • Automotive Systems
  • Smart Home Automation
  • Industrial Controls

Technical Specifications

Parameter Value Supply Voltage 1.7V to 3.6V Operating Temperature Range -40°C to +85°C Output Type I2C Interface Package Chip-Scale Package (CSP)

The CM3212's advanced technology and versatile functionality make it a leading choice for manufacturers looking to enhance the user experience by providing automatic brightness control. ON Semiconductor's commitment to quality and innovation is reflected in this sensor's performance and reliability, making it a top-tier component for your next project.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess