EN
  • EN
  • DE

VT253FQX-ADJ

Part No VT253FQX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Maxim Integrated
Series -
Package Bulk
Product Status Obsolete
Output Configuration -
Output Type -
Voltage - Input (Max) -
Voltage - Output (Min/Fixed) -
Voltage - Output (Max) -
Voltage Dropout (Max) -
Current - Output -
PSRR -
Control Features -
Protection Features -
Temperature Range - Operating -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number VT253
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383843-VT253FQX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT253FQX-ADJ CAD Model

Description

Maxim Integrated's VT253FQX-ADJ Voltage Regulator

The VT253FQX-ADJ from Maxim Integrated is a cutting-edge, high-efficiency, adjustable voltage regulator designed to cater to a wide range of applications requiring reliable voltage control. This versatile device is well-suited for industries that demand precision, such as telecommunications, consumer electronics, and industrial automation.

Key Features

  • Adjustable Output Voltage: The VT253FQX-ADJ offers the flexibility to adjust the output voltage to meet the specific needs of your application, ensuring compatibility with a diverse array of devices and systems.
  • High Efficiency: Built with power conservation in mind, this regulator maintains high efficiency across various load conditions, making it an ideal choice for energy-sensitive designs.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and your system from potential damage due to overheating.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the input-to-output voltage differential is minimal, making it highly effective in battery-operated devices.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, the VT253FQX-ADJ can be used in various power supply scenarios without compromising performance.
  • Compact Package: The regulator comes in a compact, surface-mount package, saving valuable board space and facilitating integration into space-constrained applications.

Applications

The VT253FQX-ADJ is designed for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics such as audio/video players
  • Industrial control systems
  • Automotive applications

Maxim Integrated's commitment to quality and performance is evident in the VT253FQX-ADJ voltage regulator, making it a reliable and efficient solution for your voltage regulation needs. Whether you're designing a new system or upgrading an existing one, this regulator is engineered to deliver consistent performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess