EN
  • EN
  • DE

CM6116

Part No CM6116
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20VC 4WLCSP  /  20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Breakdown (Min) 16V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.8x0.8)
Base Product Number CM611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000
Win Source Part Number 1008532-CM6116
Ultra Librarian 3D Model Ultra Librarian CM6116 CAD Model

Description

The ON Semiconductor CM6116 is a state-of-the-art integrated circuit designed for high-performance power management applications. This advanced chip is a testament to ON Semiconductor's commitment to providing innovative solutions for energy-efficient electronics.

Key Features

  • High Accuracy: The CM6116 offers precise control over power delivery, ensuring stable operation and enhancing the longevity of the electronic components it services.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power loss, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Flexible Voltage Regulation: It can adapt to various input voltages while providing consistent output, accommodating a wide range of power supplies and operational conditions.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, safeguarding the IC and the system it is part of against thermal damage.
  • Compact Design: The CM6116's small footprint allows for integration into space-constrained designs, offering power management solutions without compromising on performance or size.

Applications

The CM6116 is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable electronics
  • Smart home devices
  • Industrial automation systems
  • Automotive electronics
  • Telecommunications equipment

Reliability and Quality

ON Semiconductor is renowned for their rigorous quality control and the CM6116 is no exception. It is designed to meet the highest standards of reliability, ensuring that it performs consistently over a wide range of environmental conditions. The CM6116 is a testament to ON Semiconductor's dedication to quality, offering a dependable power management solution for cutting-edge electronic applications.

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess