EN
  • EN
  • DE

CNY173TVM

Part No CNY173TVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS W/BASE 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 18 Weeks
Features Optoisolator Transistor with Base Output 4170Vrms Channel 6-DIP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package 6-DIP (0.400", 10.16mm)
Case / Package 6-DIP
Family Name CNY173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915662-CNY173TVM
Ultra Librarian 3D Model Ultra Librarian CNY173TVM CAD Model

Description

Introducing the CNY173TVM Optocoupler from ON Semiconductor

The CNY173TVM is a robust optocoupler device engineered by ON Semiconductor, a leading provider of semiconductor-based solutions. This optoelectronic component is designed to provide high-voltage insulation and signal transfer between two isolated circuits by utilizing light waves. It is an essential device for applications that require electrical isolation to protect sensitive equipment and human interfaces from high voltages.

Key Features

  • High Isolation Voltage: The CNY173TVM offers a high isolation voltage of 5000 Vrms, making it an excellent choice for applications that require a high level of protection against electrical noise and voltage transients.
  • Current Transfer Ratio (CTR): This optocoupler features a Current Transfer Ratio range of 100% to 200%, ensuring reliable signal transmission and amplification between the input and output.
  • Industry Standard Dual-in-line Package: Encased in a standard 6-pin DIP package, the CNY173TVM is compatible with most PCB designs and easy to integrate into a wide range of electronic systems.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the CNY173TVM is manufactured to be lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The CNY173TVM is versatile and can be used in various applications, including:

  • Power supply regulation and monitoring
  • Isolated error amplification
  • Signal processing
  • Industrial controls
  • Computer peripheral interfacing

Performance and Quality

ON Semiconductor's CNY173TVM is built to deliver consistent performance. The device undergoes rigorous testing to ensure it meets the high standards for reliability and quality that ON Semiconductor is known for. Engineers and designers can trust the CNY173TVM to provide safe and efficient electrical isolation in their critical applications.

Whether you're working on a complex industrial control system or a simple power supply unit, the CNY173TVM optocoupler from ON Semiconductor is a reliable choice that ensures both performance and safety.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3252
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV TRANS W/BASE 6DIP
Lowest to $0.2815
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1034
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Isocom Components 2004 LTD
Lowest to $0.3315
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Lowest to $0.1427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3314 $51.3670
370+ $0.2719 $100.6030
570+ $0.2634 $150.1380
785+ $0.2549 $200.0965
1,015+ $0.2464 $250.0960
1,360+ $0.2210 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess