The CPH3110-TL is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a trusted name in the field of power management and discrete devices. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the modern electronics industry.
Key Features
- Low On-Resistance: The CPH3110-TL boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency applications, contributing to reduced switching losses.
- Compact Design: The device comes in a compact CPH package, which is advantageous for space-constrained applications without compromising on power handling capabilities.
- High Reliability: With ON Semiconductor's rigorous quality standards, the CPH3110-TL is built for reliability and consistent performance, even under challenging conditions.
Applications
The versatile nature of the CPH3110-TL allows it to be used in a broad range of applications. It is particularly well-suited for:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Switching Regulators
- Load Switches
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
3.8A
Power Dissipation (P<sub>D)
1.25W
Gate Threshold Voltage (V<sub>GS(th))
2.0V - 4.0V
R<sub>DS(on)
85mΩ
The CPH3110-TL is a robust and efficient solution for designers looking to enhance system performance while minimizing power losses. ON Semiconductor's expertise in power management ensures that this MOSFET will deliver outstanding performance for a wide array of electronic designs.