EN
  • EN
  • DE

CPH3114

Part No CPH3114
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 15V 1.5A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 180mV @ 15mA, 750mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 350MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 202749-CPH3114
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3114 CAD Model

Description

The CPH3114 is a high-performance, N-channel MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This powerful semiconductor device is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal amplification across a wide range of applications.

Key Features

  • Low On-Resistance: The CPH3114 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in operation. This feature is particularly beneficial in power-intensive applications where maintaining efficiency is crucial.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-speed operations with ease, making it an ideal choice for high-frequency power converters and other applications requiring rapid switching.
  • High-Temperature Operation: With an ability to operate effectively at high temperatures, the CPH3114 ensures reliable performance even under thermal stress, thereby extending the lifespan of the electronic systems it is used in.
  • Low Threshold Voltage: The MOSFET features a low threshold voltage that allows for easy drive and control, offering designers flexibility in various circuit configurations.

Applications

The versatility of the CPH3114 makes it suitable for a broad spectrum of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • Battery Management
  • Load Switches

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the CPH3114 is no exception. It is manufactured using state-of-the-art processes to ensure it meets the rigorous demands of industrial and commercial use. With ON Semiconductor's legacy of excellence, customers can trust the CPH3114 to deliver outstanding performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess