The CPH3123-TL is a state-of-the-art N-Channel MOSFET, brought to you by ON Semiconductor, a leading force in power and signal management technologies. This high-performance component is designed to meet the rigorous demands of modern electronic devices, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The CPH3123-TL boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
- High-Speed Switching: Engineered for rapid switching, this MOSFET caters to applications requiring high-speed operation, such as switching power supplies and motor controllers.
- Energy Efficiency: With its focus on energy conservation, the CPH3123-TL is designed to minimize power dissipation, thereby reducing the environmental impact and operational costs.
- Compact Form Factor: Encased in a small, leadless package, this product is perfect for space-constrained applications, ensuring a minimal footprint without compromising performance.
Applications
The versatile nature of the CPH3123-TL allows it to be used across a wide array of applications. It is particularly well-suited for:
- DC/DC Converters
- Power Management Systems
- Battery Powered Devices
- Motor Drives
- Load Switches
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The CPH3123-TL is no exception, having undergone rigorous testing to ensure it meets the highest standards of reliability and performance. With ON Semiconductor's reputation for quality, you can integrate the CPH3123-TL into your designs with confidence.
Technical Specifications
Parameter
Value
Configuration
Single
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
6 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
In conclusion, the CPH3123-TL from ON Semiconductor is an exemplary component that offers a blend of efficiency, speed, and reliability, making it an excellent choice for your next-generation electronic designs.