EN
  • EN
  • DE

CPH3222

Part No CPH3222
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 3A 900mW 3-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 243222-CPH3222
Popularity Low
Supply and Demand Status Balance
Family Name CPH3222
Introduction Date November 08, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH3222 CAD Model

Description

The ON Semiconductor CPH3222 is a high-performance, N-Channel MOSFET designed to deliver efficient power management solutions across a wide range of applications. This device is tailored for compact designs requiring high-density power control, offering a perfect blend of low on-resistance, high switching speeds, and minimal power losses.

Key Features:

  • Low On-Resistance: The CPH3222 boasts an impressively low on-resistance, which significantly reduces conduction losses, thereby enhancing overall efficiency and thermal performance in operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET is capable of operating at high frequencies, making it ideal for power supplies, DC-DC converters, and other power conversion systems.
  • Compact Size: Housed in a small CPH package, the CPH3222 is optimized for space-constrained applications, offering a high power density solution without compromising on performance.
  • High-Temperature Operation: With an ability to operate effectively over a wide temperature range, the CPH3222 is suitable for demanding environments and can maintain stability under thermal stress.
  • Robustness: The device is designed with a rugged structure that ensures reliability and longevity, even under harsh conditions, making it a durable choice for industrial and automotive applications.

Applications:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Battery Management
  • Switch Mode Power Supplies (SMPS)
  • Load Switching

The CPH3222 is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. With its high efficiency, fast switching, and compact form factor, the CPH3222 is a versatile component that enhances the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess