The CPH3223-M-TL-E is a high-performance, N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to provide efficient power management and is ideal for a wide range of applications, including power supplies, battery management systems, and motor control circuits.
Key Features
- Low On-Resistance: The MOSFET features a low on-resistance, which translates to reduced conduction losses, enhancing overall energy efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, the CPH3223-M-TL-E is suitable for high-frequency applications, ensuring minimal switching losses.
- Compact Package: Encased in a small and thin SuperSOT™-3L package, the MOSFET is ideal for space-constrained designs, providing excellent thermal performance and board space optimization.
- Low Threshold Voltage: The device operates at a low threshold voltage, making it compatible with low-voltage logic signals and suitable for low-voltage drive applications.
Applications
- DC/DC Converters
- Power Management Circuits
- Battery Powered Devices
- Motor Control Systems
- Load Switching
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
6 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
With its robust construction and superior performance characteristics, the ON Semiconductor CPH3223-M-TL-E N-Channel MOSFET is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic designs.