EN
  • EN
  • DE

CPH3246-TL-E

Part No CPH3246-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL PLANAR SILICON / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 95729-CPH3246-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3246-TL-E CAD Model

Description

Product Overview: CPH3246-TL-E by ON Semiconductor

The CPH3246-TL-E is a state-of-the-art MOSFET transistor designed and produced by ON Semiconductor, a leading force in the semiconductor industry. This high-performance product is tailored to meet the demands of a wide range of electronic applications, offering efficiency, reliability, and quality that ON Semiconductor is known for.

Key Features

  • Low On-Resistance: The CPH3246-TL-E boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in circuit operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing quick response times and reduced switching losses.
  • Small Package: Encased in a compact TSMT-6 package, the CPH3246-TL-E is perfect for space-constrained applications, allowing designers to minimize PCB space without sacrificing performance.
  • Low Threshold Voltage: The device features a low threshold voltage that ensures low-voltage operation, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the CPH3246-TL-E MOSFET makes it an excellent choice for a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Load Switches
  • Portable Devices
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is committed to delivering products that surpass industry standards for quality and reliability. The CPH3246-TL-E is no exception, undergoing rigorous testing and quality control processes to ensure it performs to the highest standards. Customers can trust this MOSFET to provide consistent, long-term performance in their electronic designs.

Environmental Considerations

In alignment with global environmental standards, the CPH3246-TL-E is designed with eco-friendly considerations. It is compliant with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in various international markets.

With its robust feature set, the CPH3246-TL-E from ON Semiconductor is an exemplary component that brings efficiency, reliability, and innovation to your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess